onsemi PMIC - PMIC - Voltage Reference - LM4041CSD-122GT3 LM4041CSD-122GT3

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070101-LM4041CSD-12 2GT3 Packaging: Tape and Reel Mounting: SMD (SMT) Temperature Coefficient: 20 ppm/°C Number of Pins: 5 Categories: PMIC - Voltage Reference Case / Package: SC Alternative Parts (Cross-Reference): LM4041CSD-122GT3LM40 41CSD122GT3; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Output Voltage: 1.225 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070101-LM4041CSD-12 2GT3 Packaging: Tape and Reel Mounting: SMD (SMT) Temperature Coefficient: 20 ppm/°C Number of Pins: 5 Categories: PMIC - Voltage Reference Case / Package: SC Alternative Parts (Cross-Reference): LM4041CSD-122GT3LM40 41CSD122GT3; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Output Voltage: 1.225 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4041CSD-122GT3 - 1070101-LM4041CSD-122GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041CSD-122GT3
1070101-LM4041CSD-122GT3
PMIC - PMIC - Voltage Reference - LM4041CSD-122GT3 1070101-LM4041CSD-122GT3
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070101-LM4041CSD-12 2GT3 Packaging: Tape and Reel Mounting: SMD (SMT) Temperature Coefficient: 20 ppm/°C Number of Pins: 5 Categories: PMIC - Voltage Reference Case / Package: SC Alternative Parts (Cross-Reference): LM4041CSD-122GT3LM40 41CSD122GT3; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Output Voltage: 1.225 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070101-LM4041CSD-122GT3
Packaging: Tape and Reel
Mounting: SMD (SMT)
Temperature Coefficient: 20 ppm/°C
Number of Pins: 5
Categories: PMIC - Voltage Reference
Case / Package: SC
Alternative Parts (Cross-Reference): LM4041CSD-122GT3LM4041CSD122GT3;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Output Voltage: 1.225 V

Buy Now
Singapore, Singapore
Automotive 1.225V 15mA Precision Voltage Reference IC
693-LM4041CSD-122GT3
Automotive 1.225V 15mA Precision Voltage Reference IC 693-LM4041CSD-122GT3
V-Ref Precision 1.225V 15mA Automotive 5-Pin SC-70 T/R Product overview: LM4041CSD-122GT3 from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.225V, 15mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 1.225V, 15mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CSD-122GT3 can be used for catalog matching and distributor lookup.

V-Ref Precision 1.225V 15mA Automotive 5-Pin SC-70 T/R Product overview: LM4041CSD-122GT3 from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.225V, 15mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 1.225V, 15mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CSD-122GT3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 1070101-LM4041CSD-122GT3 693-LM4041CSD-122GT3
Product Name PMIC - PMIC - Voltage Reference - LM4041CSD-122GT3 Automotive 1.225V 15mA Precision Voltage Reference IC
Package Type Other; SC Other; Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
PMIC - Voltage Reference - ADR291GT9Z - Lingto Electronic Limited
Specs
IQ 0.0150 mA
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
Voltage Reference - ISL21009CFB825Z-TKTR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 5 ppm/C
View Details
5 suppliers