Voltage References, Precision Micro-Power Shunt, SOT-23, 3 Lead, 1.3x2.9, 3000-REEL Product overview: LM4040DTB-250GT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DTB-250GT3
Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070092-LM4040DTB-25
Packaging: Tape & Reel
Length: 3.04 mm
Mounting: SMD (SMT)
Temperature Coefficient: 20 ppm/°C
Height: 1.12 mm
Reference Type: Fixed, Shunt
Number of Pins: 3
Output Voltage: 2.5 V
Width: 1.4 mm
Categories: PMIC - Voltage Reference
Case / Package: SOT-23
Alternative Parts (Cross-Reference): LM4040DIM3-2.5/NOPB;
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
Max Output Current: 15 mA
Max Output Voltage: 2.5 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4040DTB-250GT3 | 1070092-LM4040DTB-250GT3 |
| Product Name | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4040DTB-250GT3 |
| Type | Shunt / Zener; Shunt, Fixed |