onsemi PMIC - PMIC - Voltage Reference - LM4040DSD-330GT3 LM4040DSD-330GT3

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960399-LM4040DSD-330 GT3 Packaging: Tape & Reel Mounting: SMD (SMT) Temperature Coefficient: 20 ppm/°C Reference Type: Shunt Number of Pins: 5 Output Voltage: 3.3 V Categories: PMIC - Voltage Reference Case / Package: SC Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Output Current: 15 mA Max Output Voltage: 3.3 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960399-LM4040DSD-330 GT3 Packaging: Tape & Reel Mounting: SMD (SMT) Temperature Coefficient: 20 ppm/°C Reference Type: Shunt Number of Pins: 5 Output Voltage: 3.3 V Categories: PMIC - Voltage Reference Case / Package: SC Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Output Current: 15 mA Max Output Voltage: 3.3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4040DSD-330GT3 - 960399-LM4040DSD-330GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040DSD-330GT3
960399-LM4040DSD-330GT3
PMIC - PMIC - Voltage Reference - LM4040DSD-330GT3 960399-LM4040DSD-330GT3
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960399-LM4040DSD-330 GT3 Packaging: Tape & Reel Mounting: SMD (SMT) Temperature Coefficient: 20 ppm/°C Reference Type: Shunt Number of Pins: 5 Output Voltage: 3.3 V Categories: PMIC - Voltage Reference Case / Package: SC Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Output Current: 15 mA Max Output Voltage: 3.3 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960399-LM4040DSD-330GT3
Packaging: Tape & Reel
Mounting: SMD (SMT)
Temperature Coefficient: 20 ppm/°C
Reference Type: Shunt
Number of Pins: 5
Output Voltage: 3.3 V
Categories: PMIC - Voltage Reference
Case / Package: SC
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Output Current: 15 mA
Max Output Voltage: 3.3 V

Buy Now
Singapore, Singapore
Automotive 3.3V 15mA Precision Voltage Reference IC
693-LM4040DSD-330GT3
Automotive 3.3V 15mA Precision Voltage Reference IC 693-LM4040DSD-330GT3
V-Ref Precision 3.3V 15mA Automotive 5-Pin SC-70 T/R Product overview: LM4040DSD-330GT3 from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 15mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 3.3V, 15mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DSD-330GT3 can be used for catalog matching and distributor lookup.

V-Ref Precision 3.3V 15mA Automotive 5-Pin SC-70 T/R Product overview: LM4040DSD-330GT3 from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 15mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 3.3V, 15mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DSD-330GT3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 960399-LM4040DSD-330GT3 693-LM4040DSD-330GT3
Product Name PMIC - PMIC - Voltage Reference - LM4040DSD-330GT3 Automotive 3.3V 15mA Precision Voltage Reference IC
Package Type Other; SC Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD780CR-REEL7 - Lingto Electronic Limited
Specs
Type Shunt / Zener
Package Type SOIC
View Details
 - LM285AXZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
5 suppliers
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - PMIC - Voltage Reference - X60003DIG3-41 - 1281053-X60003DIG3-41 - Win Source Electronics
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete
TC 20 ppm/C
View Details
3 suppliers