onsemi Dual 1V 36V SOIC Linear Comparator IC LM393DG

Description
Dual Comparator IC, 1V-36V, 250nA IB, 5mV Vos, SOIC-8 Product overview: LM393DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1V, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Comparator IC, 1V-36V, 250nA IB, 5mV Vos, SOIC-8 Product overview: LM393DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1V, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1V 36V SOIC Linear Comparator IC
692-LM393DG
Dual 1V 36V SOIC Linear Comparator IC 692-LM393DG
Dual Comparator IC, 1V-36V, 250nA IB, 5mV Vos, SOIC-8 Product overview: LM393DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1V, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DG can be used for catalog matching and distributor lookup.

Dual Comparator IC, 1V-36V, 250nA IB, 5mV Vos, SOIC-8 Product overview: LM393DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1V, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM393DG - 1199304-LM393DG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM393DG
1199304-LM393DG
Linear - Linear - Comparators - LM393DG 1199304-LM393DG
Manufacturer: ON Semiconductor Win Source Part Number: 1199304-LM393DG Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 16mA at 5V Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Family Name: LM393 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 5mV at 30V Current - Input Bias (Maximum): 0.25μA at 5V Alternative Parts (Cross-Reference): LM293WD; LM293MDREP; LM293WDT; Introduction Date: April 14, 1998 ECCN: EAR99 Country of Origin: China, Czech Republic Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: LM393 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Quiescent (Maximum): 2.5mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1199304-LM393DG
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 16mA at 5V
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Family Name: LM393
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 30V
Current - Input Bias (Maximum): 0.25μA at 5V
Alternative Parts (Cross-Reference): LM293WD; LM293MDREP; LM293WDT;
Introduction Date: April 14, 1998
ECCN: EAR99
Country of Origin: China, Czech Republic
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: LM393
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA

Buy Now
Precision Comparator, Dual, 1.3 Us, Soic-8; Comparator Type Onsemi - 88H4661 - Newark, An Avnet Company
Chicago, IL, United States
Precision Comparator, Dual, 1.3 Us, Soic-8; Comparator Type Onsemi
88H4661
Precision Comparator, Dual, 1.3 Us, Soic-8; Comparator Type Onsemi 88H4661
PRECISION COMPARATOR, DUAL, 1.3 uS, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

PRECISION COMPARATOR, DUAL, 1.3 uS, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Comparators - LM393DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM393DG
Comparators LM393DG
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM393DG 1199304-LM393DG 88H4661 LM393DG
Product Name Dual 1V 36V SOIC Linear Comparator IC Linear - Linear - Comparators - LM393DG Precision Comparator, Dual, 1.3 Us, Soic-8; Comparator Type Onsemi Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 28 volts 2 to 36 volts 1 to 18 volts
Power Dissipation (PD) 570 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Rail/Tube SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

LM119QML-SP High Speed Dual Comparator - LM119WGRQMLV - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers