The LM119WGRQMLV is a high-speed dual comparator in a 10-pin CFP package, designed for operation from a single 5 V supply up to ±15 V with a typical response time of 80 ns at ±15 V. It features two independent comparators, input currents not exceeding 1 μA over temperature, and output capability of up to 25 mA. The device is radiation-enhanced with 100 krad(Si) total ionizing dose tolerance and is ELDRS-free, operating reliably over an ambient temperature range of −55°C to 125°C. It complies with TI's radiation-hardened family specifications and is packaged in a ceramic flat pack (Ceramic Flat Pack) with lead-free finish and moisture sensitivity level one, indefinite storage life.
High Speed Dual Comparator 10-CFP -55 to 125
High Speed Dual Comparator 10-CFP -55 to 125 Product overview: LM119WGRQMLV from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM119WGRQMLV can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217984-LM119WGRQMLV
Length: 6.858 mm
Response Time: 80 ns
Thickness: 1.778 mm
Height: 2.34 mm
Number of Channels: 2
Number of Pins: 10
Output Current: 25 mA
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 475 nA
Width: 6.121 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Power Dissipation: 500 mW
Max Supply Voltage: 36 V
Min Supply Voltage: 5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 11 mA
Max Supply Current: 4.2 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 2.5 V
Input Offset Voltage (Vos): 3.8 mV
Comparator General Purpose Open-Collector, DTL, RTL, TTL 10-CFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM119WGRQMLV | 692-LM119WGRQMLV | 1217984-LM119WGRQMLV | LM119WGRQMLV |
| Product Name | LM119QML-SP High Speed Dual Comparator | Dual Linear Comparator IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM119WGRQMLV | Comparators |
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | ||
| VOS | 4 millivolts | 3.8 millivolts | 4 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain | |||
| Package Type | CDIP,CFP,DIESALE,TO-100 | Tray | SOIC; 10-CSOIC (0.241\", 6.12mm Width) |