Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA TO-92-3
IC VREF SHUNT 2.5V TO92-3
IC VREF SHUNT 3% TO92-3
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA TO-92-3
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385Z-2.5RP-ND | 598-LM385Z-2.5RP | LM385Z-2.5RP | LM385Z-2.5RP |
| Product Name | Voltage Reference | IC VREF SHUNT 2.5V TO92-3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| TC | 80 ppm/C | 80 ppm/C | 80 ppm/C | |
| Accuracy | 3 % |