V-Ref Precision 1.235V 20mA 3-Pin TO-92 Bag Product overview: LM385Z-1.2 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385Z-1.2 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 1.235V V -2.4%, +2.01% 20mA TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 801637-LM385Z-1.2
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: -2.4%, +2.01%
Temperature Coefficient: 80ppm/°C Typical
Current - Output: 20mA
Output Type: Fixed
Reference Type: Shunt
Part Status: Obsolete (End Of Life)
Voltage - Output (Min/Fixed): 1.235V
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: LM385
Shunt Voltage Reference IC Fixed 1.235V V -2.4%, +2.01% 20 mA TO-92 (TO-226)
IC VREF SHNT -2.4%/+2.01% TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM385Z-1.2 | LM385Z-1.2OS-ND | 801637-LM385Z-1.2 | LM385Z-1.2 | LM385Z-1.2 |
| Product Name | 1.235V 20mA Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM385Z-1.2 | Voltage Reference | PMIC - Voltage Reference |
| Type | Precision | Shunt / Zener | |||
| Package Type | Other; TO-92 | Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 Long Body | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| TC | 80 ppm/C | 80 ppm/C | 80 ppm/C |