onsemi PMIC - PMIC - Voltage Reference - LM385D-2.5R2G LM385D-2.5R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 116422-LM385D-2.5R2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 116422-LM385D-2.5R2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM385D-2.5R2G - 116422-LM385D-2.5R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385D-2.5R2G
116422-LM385D-2.5R2G
PMIC - PMIC - Voltage Reference - LM385D-2.5R2G 116422-LM385D-2.5R2G
Manufacturer: ON Semiconductor Win Source Part Number: 116422-LM385D-2.5R2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 116422-LM385D-2.5R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5 V SOIC Precision Voltage Reference IC
693-LM385D-2.5R2G
2.5 V SOIC Precision Voltage Reference IC 693-LM385D-2.5R2G
MicroPower Voltage Reference Diodes 2.5 V, ±3%, SOIC-8 Narrow Body, 2500-REEL Product overview: LM385D-2.5R2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385D-2.5R2G can be used for catalog matching and distributor lookup.

MicroPower Voltage Reference Diodes 2.5 V, ±3%, SOIC-8 Narrow Body, 2500-REEL Product overview: LM385D-2.5R2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385D-2.5R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM385D-2.5R2G - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Reference - LM385D-2.5R2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385D-2.5R2GOSCT-ND
Voltage Reference LM385D-2.5R2GOSCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - LM385D-2.5R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385D-2.5R2GOSTR-ND
Voltage Reference LM385D-2.5R2GOSTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA 8-SOIC

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V, Nsoic-8; Voltage Reference Type Onsemi - 71J5024 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Nsoic-8; Voltage Reference Type Onsemi
71J5024
Voltage Ref, Shunt, 2.5V, Nsoic-8; Voltage Reference Type Onsemi 71J5024
VOLTAGE REF, SHUNT, 2.5V, NSOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:2.5V; Initial Accuracy:3%; Temperature Coefficient:± 80ppm/°C; Voltage Reference Case Style:NSOIC; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, NSOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:2.5V; Initial Accuracy:3%; Temperature Coefficient:± 80ppm/°C; Voltage Reference Case Style:NSOIC; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Volt Ref, Shunt, 2.5V, 0 To 70Deg C Rohs Compliant Onsemi - 54AH9140 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.5V, 0 To 70Deg C Rohs Compliant Onsemi
54AH9140
Volt Ref, Shunt, 2.5V, 0 To 70Deg C Rohs Compliant Onsemi 54AH9140
VOLT REF, SHUNT, 2.5V, 0 TO 70DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 2.5V, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Voltage Reference - LM385D-2.5R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385D-2.5R2G
Voltage Reference LM385D-2.5R2G
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Reference - LM385D-2.5R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385D-2.5R2G
PMIC - Voltage Reference LM385D-2.5R2G
IC VREF SHUNT 3% 8SOIC

IC VREF SHUNT 3% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385D-2.5R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385D-2.5R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385D-2.5R2G
IC VREF SHUNT 3% 8SOIC

IC VREF SHUNT 3% 8SOIC

Supplier's Site
IC VREF SHUNT 2.5V 8SOIC - 598-LM385D-2.5R2G - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 2.5V 8SOIC
598-LM385D-2.5R2G
IC VREF SHUNT 2.5V 8SOIC 598-LM385D-2.5R2G
IC VREF SHUNT 2.5V 8SOIC

IC VREF SHUNT 2.5V 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM385D-2.5R2G
Voltage References LM385D-2.5R2G
Voltage References 2.5V 10uA-20mA

Voltage References 2.5V 10uA-20mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 116422-LM385D-2.5R2G 693-LM385D-2.5R2G LM385D-2.5R2G LM385D-2.5R2GOSCT-ND 71J5024 54AH9140 LM385D-2.5R2G LM385D-2.5R2G LM385D-2.5R2G 598-LM385D-2.5R2G LM385D-2.5R2G
Product Name PMIC - PMIC - Voltage Reference - LM385D-2.5R2G 2.5 V SOIC Precision Voltage Reference IC Voltage Reference Voltage Ref, Shunt, 2.5V, Nsoic-8; Voltage Reference Type Onsemi Volt Ref, Shunt, 2.5V, 0 To 70Deg C Rohs Compliant Onsemi Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT 2.5V 8SOIC Voltage References
Package Type Other; 8-SOIC Other; SOIC Other; SOIC-8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; NSOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC Other; 8-SOIC (0.154\", 3.90mm Width) Other; 8-SOIC (0.154, 3.90mm Width)
Life Cycle Stage Active Active Active Active Active
TC 80 ppm/C 80 ppm/C 80 ppm/C 80 ppm/C
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LM3411AM5X-3.3/NOPB - 099639-LM3411AM5X-3.3/NOPB - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-5
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - AD2700SD/883B - Lingto Electronic Limited
Specs
Package Type DIP
View Details
Precision Low Power FGA Voltage References - ISL60002BAH333Z-T7A - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3.3 volts
TC 20 ppm/C
View Details
8 suppliers