onsemi PMIC - PMIC - Voltage Reference - LM385D-2.5R2 LM385D-2.5R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1199224-LM385D-2.5R2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±3% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM385 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1199224-LM385D-2.5R2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±3% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM385 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM385D-2.5R2 - 1199224-LM385D-2.5R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385D-2.5R2
1199224-LM385D-2.5R2
PMIC - PMIC - Voltage Reference - LM385D-2.5R2 1199224-LM385D-2.5R2
Manufacturer: ON Semiconductor Win Source Part Number: 1199224-LM385D-2.5R2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±3% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM385 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1199224-LM385D-2.5R2
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±3%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 30μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: LM385
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1199224-LM385D-2.5R2
Product Name PMIC - PMIC - Voltage Reference - LM385D-2.5R2
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC407 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
QPL High Voltage Diode - JANTXV1N6513 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details