onsemi 2.5V 20mA SOIC Precision Voltage Reference IC LM385D-2.5G

Description
2.5V Shunt Voltage Reference, 3% Tol, SOIC, 20mA Product overview: LM385D-2.5G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385D-2.5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5V Shunt Voltage Reference, 3% Tol, SOIC, 20mA Product overview: LM385D-2.5G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385D-2.5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 20mA SOIC Precision Voltage Reference IC
693-LM385D-2.5G
2.5V 20mA SOIC Precision Voltage Reference IC 693-LM385D-2.5G
2.5V Shunt Voltage Reference, 3% Tol, SOIC, 20mA Product overview: LM385D-2.5G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385D-2.5G can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 3% Tol, SOIC, 20mA Product overview: LM385D-2.5G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385D-2.5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM385D-2.5GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385D-2.5GOS-ND
Voltage Reference LM385D-2.5GOS-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM385D-2.5G - 1054035-LM385D-2.5G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385D-2.5G
1054035-LM385D-2.5G
PMIC - PMIC - Voltage Reference - LM385D-2.5G 1054035-LM385D-2.5G
Manufacturer: ON Semiconductor Win Source Part Number: 1054035-LM385D-2.5G Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±3% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1054035-LM385D-2.5G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±3%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference, Micropower, Shunt Fixed, Lm385 Series, 2.5V, Nsoic-8 Rohs Compliant Onsemi - 97K3454 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Micropower, Shunt Fixed, Lm385 Series, 2.5V, Nsoic-8 Rohs Compliant Onsemi
97K3454
Voltage Reference, Micropower, Shunt Fixed, Lm385 Series, 2.5V, Nsoic-8 Rohs Compliant Onsemi 97K3454
Voltage Reference, Micropower, Shunt - Fixed, LM385 Series, 2.5V, NSOIC-8 RoHS Compliant: Yes

Voltage Reference, Micropower, Shunt - Fixed, LM385 Series, 2.5V, NSOIC-8 RoHS Compliant: Yes

Supplier's Site
ON SEMICONDUCTOR LM385D-2.5G Voltage Reference, Micropower, Shunt - Fixed, LM385 Series, 2.5V, NSOIC-8 - 598-LM385D-2.5G - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR LM385D-2.5G Voltage Reference, Micropower, Shunt - Fixed, LM385 Series, 2.5V, NSOIC-8
598-LM385D-2.5G
ON SEMICONDUCTOR LM385D-2.5G Voltage Reference, Micropower, Shunt - Fixed, LM385 Series, 2.5V, NSOIC-8 598-LM385D-2.5G
ON SEMICONDUCTOR LM385D-2.5G Voltage Reference, Micropower, Shunt - Fixed, LM385 Series, 2.5V, NSOIC-8

ON SEMICONDUCTOR LM385D-2.5G Voltage Reference, Micropower, Shunt - Fixed, LM385 Series, 2.5V, NSOIC-8

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385D-2.5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385D-2.5G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385D-2.5G
IC VREF SHUNT 3% 8SOIC

IC VREF SHUNT 3% 8SOIC

Supplier's Site
Voltage Reference - LM385D-2.5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385D-2.5G
Voltage Reference LM385D-2.5G
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM385D-2.5G
Voltage References LM385D-2.5G
Voltage References 2.5V 10uA-20mA

Voltage References 2.5V 10uA-20mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM385D-2.5G LM385D-2.5GOS-ND 1054035-LM385D-2.5G 97K3454 598-LM385D-2.5G LM385D-2.5G LM385D-2.5G LM385D-2.5G
Product Name 2.5V 20mA SOIC Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM385D-2.5G Voltage Reference, Micropower, Shunt Fixed, Lm385 Series, 2.5V, Nsoic-8 Rohs Compliant Onsemi ON SEMICONDUCTOR LM385D-2.5G Voltage Reference, Micropower, Shunt - Fixed, LM385 Series, 2.5V, NSOIC-8 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Voltage References
Type Shunt / Zener; Shunt, Fixed Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed; Shunt Fixed Fixed
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; 8-SOIC (0.154, 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
IC VREF SHUNT PREC 4.096V SC70-5 - 815-LM4040A41IDCKRE4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type SOT23; Other; SOT-23-5
View Details
PMIC - Voltage Reference - ADR434BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details