Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA 8-SOIC
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA 8-SOIC
IC VREF SHUNT 3% 8SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385D-2.5-ND | LM385D-2.5 | LM385D-2.5 | LM385D-2.5 |
| Product Name | Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOP8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | Other; 8-SOIC (0.154\", 3.90mm Width) |
| TC | 80 ppm/C | 80 ppm/C | ||
| Accuracy | 3 % |