onsemi Electronic Surplus - LM385D-1.2R2 LM385D-1.2R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1199223-LM385D-1.2R2 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: -2.4%, +2.01% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LM385 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.235V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1199223-LM385D-1.2R2 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: -2.4%, +2.01% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LM385 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.235V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM385D-1.2R2 - 1199223-LM385D-1.2R2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM385D-1.2R2
1199223-LM385D-1.2R2
Electronic Surplus - LM385D-1.2R2 1199223-LM385D-1.2R2
Manufacturer: ON Semiconductor Win Source Part Number: 1199223-LM385D-1.2R2 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: -2.4%, +2.01% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LM385 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.235V

Manufacturer: ON Semiconductor
Win Source Part Number: 1199223-LM385D-1.2R2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: -2.4%, +2.01%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LM385
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1199223-LM385D-1.2R2
Product Name Electronic Surplus - LM385D-1.2R2
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-1980-2010-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1219521 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details