The LM385BZ-1.2RA is a micropower voltage reference diode designed for applications requiring low power consumption and stable voltage output. It operates over a wide current range from 10 µA to 20 mA, making it suitable for various analog circuits, including portable instrumentation. The device features a reverse breakdown voltage of 1.235 V with tight voltage tolerances achieved through on-chip trimming. It exhibits low dynamic impedance and low noise, ensuring reliable performance across a temperature range of 0 °C to +70 °C. The LM385BZ-1.2RA is available in a TO-92 package and is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3
IC VREF SHUNT 1% TO92-3
IC VREF SHUNT 1% TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BZ-1.2RA-ND | LM385BZ-1.2RA | LM385BZ-1.2RA |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| TC | 80 ppm/C | ||
| Accuracy | 1 % |