onsemi PMIC - PMIC - Voltage Reference - LM385BZ-1.2G LM385BZ-1.2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 019187-LM385BZ-1.2G Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 019187-LM385BZ-1.2G Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM385BZ-1.2G - 019187-LM385BZ-1.2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385BZ-1.2G
019187-LM385BZ-1.2G
PMIC - PMIC - Voltage Reference - LM385BZ-1.2G 019187-LM385BZ-1.2G
Manufacturer: ON Semiconductor Win Source Part Number: 019187-LM385BZ-1.2G Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 019187-LM385BZ-1.2G
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.2V 20uA Precision Voltage Reference IC
693-LM385BZ-1.2G
1.2V 20uA Precision Voltage Reference IC 693-LM385BZ-1.2G
1.2V Shunt Voltage Reference, 1% Tol, 20uA, TO-92 Product overview: LM385BZ-1.2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 20uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.2V, 20uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BZ-1.2G can be used for catalog matching and distributor lookup.

1.2V Shunt Voltage Reference, 1% Tol, 20uA, TO-92 Product overview: LM385BZ-1.2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 20uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.2V, 20uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BZ-1.2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM385BZ-1.2GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385BZ-1.2GOS-ND
Voltage Reference LM385BZ-1.2GOS-ND
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92 (TO-226)

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92 (TO-226)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385BZ-1.2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385BZ-1.2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385BZ-1.2G
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site
Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Onsemi - 71J5021 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Onsemi
71J5021
Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Onsemi 71J5021
VOLTAGE REF, SHUNT, 1.235V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385B Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 80ppm/°C; Voltage Reference Case Style:TO-226AA RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.235V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385B Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 80ppm/°C; Voltage Reference Case Style:TO-226AA RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference, Micropower, Shunt Fixed, Lm385B Series, 1.235V, To-226Aa-3 Rohs Compliant Onsemi - 92K6189 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Micropower, Shunt Fixed, Lm385B Series, 1.235V, To-226Aa-3 Rohs Compliant Onsemi
92K6189
Voltage Reference, Micropower, Shunt Fixed, Lm385B Series, 1.235V, To-226Aa-3 Rohs Compliant Onsemi 92K6189
Voltage Reference, Micropower, Shunt - Fixed, LM385B Series, 1.235V, TO-226AA-3 RoHS Compliant: Yes

Voltage Reference, Micropower, Shunt - Fixed, LM385B Series, 1.235V, TO-226AA-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM385BZ-1.2G
Voltage References LM385BZ-1.2G
Voltage References 1.2V 10uA-20mA

Voltage References 1.2V 10uA-20mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 019187-LM385BZ-1.2G 693-LM385BZ-1.2G LM385BZ-1.2GOS-ND LM385BZ-1.2G 71J5021 92K6189 LM385BZ-1.2G
Product Name PMIC - PMIC - Voltage Reference - LM385BZ-1.2G 1.2V 20uA Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Onsemi Voltage Reference, Micropower, Shunt Fixed, Lm385B Series, 1.235V, To-226Aa-3 Rohs Compliant Onsemi Voltage References
Package Type TO-92; Other; TO-92-3 Other; TO-92 Other; TO-226-3, TO-92-3 Long Body Other; TO-226-3, TO-92-3 Long Body Other; TO-226AA
Life Cycle Stage Active Active
TC 80 ppm/C 80 ppm/C
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385Z - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
3 suppliers
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Voltage Reference - ISL60002BIH325-TK-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type Other; TO-236-3, SC-59, SOT-23-3
TC 20 ppm/C
View Details
3 suppliers