onsemi Voltage Reference LM385BD-1.2G

Description
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM385BD-1.2GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385BD-1.2GOS-ND
Voltage Reference LM385BD-1.2GOS-ND
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM385BD-1.2G - 071303-LM385BD-1.2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385BD-1.2G
071303-LM385BD-1.2G
PMIC - PMIC - Voltage Reference - LM385BD-1.2G 071303-LM385BD-1.2G
Manufacturer: ON Semiconductor Win Source Part Number: 071303-LM385BD-1.2G Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 071303-LM385BD-1.2G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM385BD-1.2G - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
1.235V 20uA SOIC Precision Voltage Reference IC
693-LM385BD-1.2G
1.235V 20uA SOIC Precision Voltage Reference IC 693-LM385BD-1.2G
1.235V Shunt Voltage Reference, 1% Tol, 20uA, SOIC-8 Product overview: LM385BD-1.2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20uA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20uA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BD-1.2G can be used for catalog matching and distributor lookup.

1.235V Shunt Voltage Reference, 1% Tol, 20uA, SOIC-8 Product overview: LM385BD-1.2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20uA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20uA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BD-1.2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385BD-1.2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385BD-1.2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385BD-1.2G
IC VREF SHUNT 1% 8SOIC

IC VREF SHUNT 1% 8SOIC

Supplier's Site
Voltage Reference, Micropower, Shunt Fixed, Lm385B Series, 1.235V, Nsoic-8 Rohs Compliant Onsemi - 90W0687 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Micropower, Shunt Fixed, Lm385B Series, 1.235V, Nsoic-8 Rohs Compliant Onsemi
90W0687
Voltage Reference, Micropower, Shunt Fixed, Lm385B Series, 1.235V, Nsoic-8 Rohs Compliant Onsemi 90W0687
Voltage Reference, Micropower, Shunt - Fixed, LM385B Series, 1.235V, NSOIC-8 RoHS Compliant: Yes

Voltage Reference, Micropower, Shunt - Fixed, LM385B Series, 1.235V, NSOIC-8 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM385BD-1.2G
Voltage References LM385BD-1.2G
Voltage References 1.2V 10uA-20mA

Voltage References 1.2V 10uA-20mA

Buy Now Datasheet
IC VREF SHUNT 1.235V 8SOIC - 598-LM385BD-1.2G - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 1.235V 8SOIC
598-LM385BD-1.2G
IC VREF SHUNT 1.235V 8SOIC 598-LM385BD-1.2G
IC VREF SHUNT 1.235V 8SOIC

IC VREF SHUNT 1.235V 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385BD-1.2GOS-ND 071303-LM385BD-1.2G LM385BD-1.2G 693-LM385BD-1.2G LM385BD-1.2G 90W0687 LM385BD-1.2G 598-LM385BD-1.2G
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM385BD-1.2G 1.235V 20uA SOIC Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference, Micropower, Shunt Fixed, Lm385B Series, 1.235V, Nsoic-8 Rohs Compliant Onsemi Voltage References IC VREF SHUNT 1.235V 8SOIC
Type Shunt / Zener Shunt / Zener; Shunt, Fixed Shunt / Zener; Shunt Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; SOIC-8 Narrow Body Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width) Other; 8-SOIC (0.154, 3.90mm Width)
TC 80 ppm/C 80 ppm/C 80 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
5 suppliers
PMIC - Voltage Reference - AD587JN - Lingto Electronic Limited
Specs
Package Type DIP
View Details
Precision Voltage Reference IC - 693-ISL21007DFB820Z-TK - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tape & Reel (TR)
View Details
4 suppliers