onsemi Instrumentation, Op Amps, Buffer Amps LM358MX

Description
General Purpose Amplifier 2 Circuit 8-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - LM358MXFSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM358MXFSTR-ND
Instrumentation, Op Amps, Buffer Amps LM358MXFSTR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits(ICs) - 092966-LM358MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
092966-LM358MX
Integrated Circuits(ICs) 092966-LM358MX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 092966-LM358MX Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Number of Circuits: 2 Standard Package: 1 Catalog: General Purpose Amplifier Type: General Purpose Slew Rate: 0.3 V/µs Current - Input Bias: 45nA Voltage - Input Offset: 2.9mV Current - Supply: 800µA Current - Output / Channel: 30mA Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V Family Name: LM358 Alternative Parts (Cross-Reference): LM2904VQDRG4Q1; LM2904AVQDRG4Q1; LM2904VQDRQ1; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 092966-LM358MX
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Number of Circuits: 2
Standard Package: 1
Catalog: General Purpose
Amplifier Type: General Purpose
Slew Rate: 0.3 V/µs
Current - Input Bias: 45nA
Voltage - Input Offset: 2.9mV
Current - Supply: 800µA
Current - Output / Channel: 30mA
Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V
Family Name: LM358
Alternative Parts (Cross-Reference): LM2904VQDRG4Q1; LM2904AVQDRG4Q1; LM2904VQDRQ1;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM358MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM358MX
Instrumentation, OP Amps, Buffer Amps LM358MX
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM358MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM358MX
Instrumentation, OP Amps, Buffer Amps LM358MX
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358MX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM358MX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM358MX
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM358MXFSTR-ND 092966-LM358MX LM358MX LM358MX LM358MX
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits(ICs) Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.8000 milliamps 1 milliamps 0.8000 milliamps 0.8000 milliamps
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 1904312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details