LM358 - Operational Amplifier, Single Supply, Dual
onsemi LM358DR2G Operational Amplifier
onsemi LM358DR2G Operational Amplifier
onsemi LM358DR2G Operational Amplifier
Manufacturer: ON Semiconductor
Win Source Part Number: 002573-LM358DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Family Name: LM358
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): NTE928SM; 928SM; LM358MX-E2;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, Philippines, Saint Pierre and Miquelon
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 1MHz BW, SOIC-8, 16V Max Supply Product overview: LM358DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358DR2G can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 3-32V Dual Lo PWR Commercial Temp
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifier, Dual, 1 MHz, 2, 0.6 V/ s, 3V to 32V, SOIC, 8 RoHS Compliant: Yes
OP AMP, 1MHZ, 0.6V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
OP AMP, DUAL, 1MHZ, 0.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
45nA Dual 1MHz SOIC-8 Operational Amplifier ROHS
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358DR2G | 6896719 | 6896719P | 002573-LM358DR2G | LM358DR2GOSCT-ND | 687-LM358DR2G | LM358DR2G | LM358DR2G | LM358DR2G | LM358DR2G | LM358DR2G | 94T5776 | 83H7264 | LM358DR2G |
| Product Name | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358DR2G | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 16V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier, Dual, 1 Mhz, 2, 0.6 V/ S, 3V To 32V, Soic, 8 Rohs Compliant Onsemi | Op Amp, 1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Onsemi | Operational Amplifier/Comparator >> Operational Amplifier | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOIC; SOIC-8 | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | SOIC | ||||
| Life Cycle Stage | Active | Active | Active | Active | ||||||||||
| Number of Pins | 8 | 8 | 8 | |||||||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 volts | 3 volts | 3 to 32 volts |