Comparator General Purpose 14-SOIC
IC COMPARATOR 4CH 14-SOIC
IC COMPARATOR 4CH 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 806943-LM339EDR2G
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Number of Elements: 4
Voltage - Supply, Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V
Current - Output (Typ): 16mA at 5V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 250nA at 5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 2mA
IC COMPARATOR 4 GEN PUR 14SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | 488-LM339EDR2GTR-ND | LM339EDR2G | LM339EDR2G |
| Product Name | Comparators | Linear - Linear - Comparators - LM339EDR2G | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | Identity |