onsemi 2.49 V Precision Voltage Reference IC LM336Z25X

Description
2.49 V, 2% Programmable Shunt Regulator, 2000-REEL Product overview: LM336Z25X from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z25X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.49 V, 2% Programmable Shunt Regulator, 2000-REEL Product overview: LM336Z25X from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z25X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.49 V Precision Voltage Reference IC
693-LM336Z25X
2.49 V Precision Voltage Reference IC 693-LM336Z25X
2.49 V, 2% Programmable Shunt Regulator, 2000-REEL Product overview: LM336Z25X from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z25X can be used for catalog matching and distributor lookup.

2.49 V, 2% Programmable Shunt Regulator, 2000-REEL Product overview: LM336Z25X from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z25X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM336Z25XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336Z25XTR-ND
Voltage Reference LM336Z25XTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±2% TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±2% TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM336Z25X - 1053733-LM336Z25X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336Z25X
1053733-LM336Z25X
PMIC - PMIC - Voltage Reference - LM336Z25X 1053733-LM336Z25X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1053733-LM336Z25X Packaging: Reel - TR Mounting: Through Hole Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1053733-LM336Z25X
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM336Z25X
Voltage References LM336Z25X
Voltage References Precision Shunt Programmable

Voltage References Precision Shunt Programmable

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM336Z25X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
LM336Z25X
Integrated Circuits (ICs) - PMIC - Voltage Reference LM336Z25X
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site
Voltage Reference, Precision, Shunt Fixed, Lm336Z Series, 2.49V, To-226Aa-3 Rohs Compliant Onsemi - 31Y2331 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision, Shunt Fixed, Lm336Z Series, 2.49V, To-226Aa-3 Rohs Compliant Onsemi
31Y2331
Voltage Reference, Precision, Shunt Fixed, Lm336Z Series, 2.49V, To-226Aa-3 Rohs Compliant Onsemi 31Y2331
Voltage Reference, Precision, Shunt - Fixed, LM336Z Series, 2.49V, TO-226AA-3 RoHS Compliant: Yes

Voltage Reference, Precision, Shunt - Fixed, LM336Z Series, 2.49V, TO-226AA-3 RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - LM336Z25X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336Z25X
PMIC - Voltage Reference LM336Z25X
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM336Z25X LM336Z25XTR-ND 1053733-LM336Z25X LM336Z25X LM336Z25X 31Y2331 LM336Z25X
Product Name 2.49 V Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM336Z25X Voltage References Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage Reference, Precision, Shunt Fixed, Lm336Z Series, 2.49V, To-226Aa-3 Rohs Compliant Onsemi PMIC - Voltage Reference
Type Shunt / Zener; Shunt, Programmable Shunt / Zener Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD586KR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM285-2.5 Micropower Voltage Reference - LM285D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
Micropower Voltage Reference - ISL21010CFH341Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 4.1 volts
TC 15 ppm/C
View Details
7 suppliers