onsemi Voltage Reference LM336Z25

Description
Shunt Voltage Reference IC Fixed 2.5V V ±2% TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 2.5V V ±2% TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM336Z25-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336Z25-ND
Voltage Reference LM336Z25-ND
Shunt Voltage Reference IC Fixed 2.5V V ±2% TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±2% TO-92-3

Buy Now Datasheet
Singapore, Singapore
2.49 V Precision Voltage Reference IC
693-LM336Z25
2.49 V Precision Voltage Reference IC 693-LM336Z25
2.49 V, 2% Programmable Shunt Regulator, 10000-BLKBG Product overview: LM336Z25 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z25 can be used for catalog matching and distributor lookup.

2.49 V, 2% Programmable Shunt Regulator, 10000-BLKBG Product overview: LM336Z25 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM336Z25 - 1053732-LM336Z25 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336Z25
1053732-LM336Z25
PMIC - PMIC - Voltage Reference - LM336Z25 1053732-LM336Z25
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1053732-LM336Z25 Packaging: Bulk Mounting: Through Hole Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1053732-LM336Z25
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 10k pcs

Buy Now Datasheet
PMIC - Voltage Reference - LM336Z25 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336Z25
PMIC - Voltage Reference LM336Z25
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM336Z25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
LM336Z25
Integrated Circuits (ICs) - PMIC - Voltage Reference LM336Z25
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM336Z25
Voltage References LM336Z25
Voltage References Precision Shunt Programmable

Voltage References Precision Shunt Programmable

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336Z25-ND 693-LM336Z25 1053732-LM336Z25 LM336Z25 LM336Z25 LM336Z25
Product Name Voltage Reference 2.49 V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM336Z25 PMIC - Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Programmable, Fixed Shunt / Zener
Package Type Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92-3 TO-92; Other; TO-92-3 TO-92
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BM-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details