onsemi Quad 1MHz 32V SOIC Operational Amplifier IC LM324ADR2G

Description
Quad Op Amp, 1MHz BW, SOIC, 3-32V Product overview: LM324ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op Amp, 1MHz BW, SOIC, 3-32V Product overview: LM324ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 1MHz 32V SOIC Operational Amplifier IC
687-LM324ADR2G
Quad 1MHz 32V SOIC Operational Amplifier IC 687-LM324ADR2G
Quad Op Amp, 1MHz BW, SOIC, 3-32V Product overview: LM324ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324ADR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz BW, SOIC, 3-32V Product overview: LM324ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LM324ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM324ADR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps LM324ADR2GOSCT-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM324ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM324ADR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps LM324ADR2GOSTR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM324ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM324ADR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps LM324ADR2GOSDKR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324ADR2G - 019067-LM324ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324ADR2G
019067-LM324ADR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324ADR2G 019067-LM324ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 019067-LM324ADR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1.4mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Signal Processing, Sensing & Instrumentation

Manufacturer: ON Semiconductor
Win Source Part Number: 019067-LM324ADR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing, Sensing & Instrumentation

Buy Now Datasheet
 - LM324ADR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Single Supply, Quad

Operational Amplifier, Single Supply, Quad

Supplier's Site Datasheet
Op Amps - 7878645P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7878645P
Op Amps 7878645P
onsemi LM324ADR2G Operational Amplifier

onsemi LM324ADR2G Operational Amplifier

Supplier's Site
Op Amps - 7878645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7878645
Op Amps 7878645
onsemi LM324ADR2G Operational Amplifier

onsemi LM324ADR2G Operational Amplifier

Supplier's Site
Op Amps - 1629351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1629351
Op Amps 1629351
onsemi LM324ADR2G Operational Amplifier

onsemi LM324ADR2G Operational Amplifier

Supplier's Site
Op Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi - 84K8733 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi
84K8733
Op Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi 84K8733
OP AMP, 1MHZ, 0.6V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

OP AMP, 1MHZ, 0.6V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324ADR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM324ADR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM324ADR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM324ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM324ADR2G
Integrated Circuits (ICs) - Linear - Amplifiers LM324ADR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM324ADR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM324ADR2G
Instrumentation, OP Amps, Buffer Amps LM324ADR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM324ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM324ADR2G
Instrumentation, OP Amps, Buffer Amps LM324ADR2G
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM324ADR2G
Operational Amplifiers - Op Amps LM324ADR2G
Operational Amplifiers - Op Amps 3-32V Quad 3mV VIO Commercial Temp

Operational Amplifiers - Op Amps 3-32V Quad 3mV VIO Commercial Temp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM324ADR2G LM324ADR2GOSCT-ND 019067-LM324ADR2G LM324ADR2G 7878645P 7878645 84K8733 LM324ADR2G LM324ADR2G LM324ADR2G LM324ADR2G LM324ADR2G
Product Name Quad 1MHz 32V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324ADR2G Op Amps Op Amps Op Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 16 volts 3 to 32 volts 3 to 32 volts 32 volts 3 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs
Bandwidth 1 MHz 1 MHz 1 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 5238929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 10 volts
Package Type SOIC; Soic
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526CD - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details