onsemi Linear Volt Reg, 1.2-37V, 1.5A, To-263-3 Rohs Compliant Onsemi LM317D2TR4G

Description
LINEAR VOLT REG, 1.2-37V, 1.5A, TO-263-3 ROHS COMPLIANT: YES
Datasheet
Description
LINEAR VOLT REG, 1.2-37V, 1.5A, TO-263-3 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 1.2-37V, 1.5A, To-263-3 Rohs Compliant Onsemi - 46AC0953 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 1.2-37V, 1.5A, To-263-3 Rohs Compliant Onsemi
46AC0953
Linear Volt Reg, 1.2-37V, 1.5A, To-263-3 Rohs Compliant Onsemi 46AC0953
LINEAR VOLT REG, 1.2-37V, 1.5A, TO-263-3 ROHS COMPLIANT: YES

LINEAR VOLT REG, 1.2-37V, 1.5A, TO-263-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Linear Regulator, Adjustable, 1.2-37V, 1.5A, To-263-3; Output Type Onsemi - 29X6006 - Newark, An Avnet Company
Chicago, IL, United States
Linear Regulator, Adjustable, 1.2-37V, 1.5A, To-263-3; Output Type Onsemi
29X6006
Linear Regulator, Adjustable, 1.2-37V, 1.5A, To-263-3; Output Type Onsemi 29X6006
LINEAR REGULATOR, ADJUSTABLE, 1.2-37V, 1.5A, TO-263-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:1.5A; No. of Pins:3Pins RoHS Compliant: Yes

LINEAR REGULATOR, ADJUSTABLE, 1.2-37V, 1.5A, TO-263-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:1.5A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 46AC0953 29X6006
Product Name Linear Volt Reg, 1.2-37V, 1.5A, To-263-3 Rohs Compliant Onsemi Linear Regulator, Adjustable, 1.2-37V, 1.5A, To-263-3; Output Type Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details