The LM2904NG is a dual operational amplifier designed for single supply or split supply operation, with a supply voltage range of 3.0 V to 26 V. It features low power consumption, making it suitable for battery-operated devices. The amplifier has a common mode input voltage range that extends to the negative supply, which eliminates the need for external biasing components in many applications. The output voltage range also includes the negative power supply voltage, enhancing its versatility. This device is internally compensated and has low input bias currents, which contribute to its efficiency in various applications. It includes short circuit protected outputs and ESD clamps on the inputs, increasing the ruggedness of the device without compromising its operation. The LM2904NG is available in multiple package types, including PDIP-8 and SO-8, making it adaptable for different circuit designs. Its operational characteristics make it a suitable choice for general-purpose amplification tasks in a variety of electronic projects.
Dual Op Amp, 1MHz BW, 16V, PDIP, 2-Ch Product overview: LM2904NG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904NG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 206335-LM2904NG
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM2904NG | LM2904NGOS-ND | 206335-LM2904NG | LM2904NG | LM2904NG | LM2904NG | LM2904NG |
| Product Name | Dual 1MHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904NG | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 16 volts | 3 to 32 volts | 3 volts | 3 volts | |||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | |||||
| Bandwidth | 1 MHz | 1 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 105 C (-40 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |