onsemi Dual 18V Linear Comparator IC LM2903NG

Description
Dual Comparator IC, 18V, 7mV Vos, 1.5us, PDIP Product overview: LM2903NG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903NG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Comparator IC, 18V, 7mV Vos, 1.5us, PDIP Product overview: LM2903NG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903NG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 18V Linear Comparator IC
692-LM2903NG
Dual 18V Linear Comparator IC 692-LM2903NG
Dual Comparator IC, 18V, 7mV Vos, 1.5us, PDIP Product overview: LM2903NG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903NG can be used for catalog matching and distributor lookup.

Dual Comparator IC, 18V, 7mV Vos, 1.5us, PDIP Product overview: LM2903NG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903NG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM2903NG - 1198218-LM2903NG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903NG
1198218-LM2903NG
Linear - Linear - Comparators - LM2903NG 1198218-LM2903NG
Manufacturer: ON Semiconductor Win Source Part Number: 1198218-LM2903NG Packaging: Tube Type: Use For General Mounting Style: Through Hole Current - Output: 16mA at 5V Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Family Name: LM2903V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-DIP Voltage - Input Offset (Maximum): 7mV at 30V Current - Input Bias (Maximum): 0.25μA at 5V Alternative Parts (Cross-Reference): LM2903PWG4; LM2903PWE4; LM2903MX/S5000556; Introduction Date: April 14, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: LM2903 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Quiescent (Maximum): 2.5mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1198218-LM2903NG
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Current - Output: 16mA at 5V
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Family Name: LM2903V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-DIP
Voltage - Input Offset (Maximum): 7mV at 30V
Current - Input Bias (Maximum): 0.25μA at 5V
Alternative Parts (Cross-Reference): LM2903PWG4; LM2903PWE4; LM2903MX/S5000556;
Introduction Date: April 14, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: LM2903
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA

Buy Now
Precision Comparator, Dual, 1.5 Us, Dip-8; Comparator Type Onsemi - 45J0726 - Newark, An Avnet Company
Chicago, IL, United States
Precision Comparator, Dual, 1.5 Us, Dip-8; Comparator Type Onsemi
45J0726
Precision Comparator, Dual, 1.5 Us, Dip-8; Comparator Type Onsemi 45J0726
PRECISION COMPARATOR, DUAL, 1.5 uS, DIP-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:DIP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

PRECISION COMPARATOR, DUAL, 1.5 uS, DIP-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:DIP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Comparator, Dual, Low Offset Voltage, 2-36 VDC, PDIP8, Pb-Free - 70100103 - Allied Electronics, Inc.
Fort Worth, TX, USA
Comparator, Dual, Low Offset Voltage, 2-36 VDC, PDIP8, Pb-Free
70100103
Comparator, Dual, Low Offset Voltage, 2-36 VDC, PDIP8, Pb-Free 70100103
Comparator, Dual, Low Offset Voltage, 2-36 VDC, PDIP8, Pb-Free

Comparator, Dual, Low Offset Voltage, 2-36 VDC, PDIP8, Pb-Free

Supplier's Site
Comparators - LM2903NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903NG
Comparators LM2903NG
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-PDIP

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM2903NG 1198218-LM2903NG 45J0726 70100103 LM2903NG
Product Name Dual 18V Linear Comparator IC Linear - Linear - Comparators - LM2903NG Precision Comparator, Dual, 1.5 Us, Dip-8; Comparator Type Onsemi Comparator, Dual, Low Offset Voltage, 2-36 VDC, PDIP8, Pb-Free Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 36 volts 2 to 36 volts 1 to 18 volts 1 to 18 volts
Power Dissipation (PD) 570 milliwatts 570 milliwatts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Package Type Rail/Tube DIP PDIP DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 3 to 10 volts
Source Current (IS) 0.0900 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Analog - MTLM119MD - Micross Components, Inc.
Micross Components, Inc.
View Details
LM193QML Low Power Low Offset Voltage Dual Comparator - LM193AJ/883 - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers