The LM193AJ/883 is a dual voltage comparator in an 8-pin ceramic dual in-line package (CDIP), designed for operation over a temperature range of -55°C to +125°C. It operates from a single 2.0V to 36V supply or dual ±1.0V to ±18V supplies, with a typical supply current drain of 0.4 mA independent of supply voltage. The device features an input common-mode voltage range that includes ground, a maximum offset voltage of 2.0 mV, and outputs compatible with TTL, DTL, ECL, MOS, and CMOS logic systems. It meets Mil-Std-883, Method 5005-Group A quality conformance inspection requirements.
Low Power Low Offset Voltage Dual Comparator 8-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1196952-LM193AJ/883
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Dual Comparator IC, Low Power, Low Offset, 18V, 1.3us, CDIP Product overview: LM193AJ/883 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193AJ/883 can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector, Rail-to-Rail 8-CDIP
Comparator General Purpose Open-Collector, Rail-to-Rail 8-CDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM193AJ/883 | 1196952-LM193AJ/883 | 692-LM193AJ/883 | LM193AJ/883 |
| Product Name | LM193QML Low Power Low Offset Voltage Dual Comparator | Linear - Linear - Comparators - LM193AJ/883 | Low-Power Dual 18V Linear Comparator IC | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | ||
| VOS | 5 millivolts | 2 millivolts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Logic Output | Open Collector, Open Drain |