onsemi Integrated Circuits(ICs) LM2903MX

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071162-LM2903MX Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Reel Type: Differential Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOP Standard Package: 1 Catalog: Comparators - 2 elements Output Type: CMOS MOS Open-Collector TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Family Name: LM2903 Alternative Parts (Cross-Reference): LM2903MEP/NOPB; LM2903MXEP/NOPB; LM2903M; LM2903MX/HAPB; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Portable Devices
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071162-LM2903MX Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Reel Type: Differential Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOP Standard Package: 1 Catalog: Comparators - 2 elements Output Type: CMOS MOS Open-Collector TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Family Name: LM2903 Alternative Parts (Cross-Reference): LM2903MEP/NOPB; LM2903MXEP/NOPB; LM2903M; LM2903MX/HAPB; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Portable Devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - LM2903MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
LM2903MX
Integrated Circuits(ICs) LM2903MX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071162-LM2903MX Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Reel Type: Differential Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOP Standard Package: 1 Catalog: Comparators - 2 elements Output Type: CMOS MOS Open-Collector TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Family Name: LM2903 Alternative Parts (Cross-Reference): LM2903MEP/NOPB; LM2903MXEP/NOPB; LM2903M; LM2903MX/HAPB; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Portable Devices

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 071162-LM2903MX
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Reel
Type: Differential
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOP
Standard Package: 1
Catalog: Comparators - 2 elements
Output Type: CMOS MOS Open-Collector TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: LM2903
Alternative Parts (Cross-Reference): LM2903MEP/NOPB; LM2903MXEP/NOPB; LM2903M; LM2903MX/HAPB;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Portable Devices

Buy Now
Integrated Circuits (ICs) - Linear - Comparators - LM2903MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2903MX
Integrated Circuits (ICs) - Linear - Comparators LM2903MX
IC COMPARATOR DUAL VOLT 8-SOIC

IC COMPARATOR DUAL VOLT 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number LM2903MX LM2903MX
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

4-bit magnitude comparator - 74HC85PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
 - LM106W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP14
View Details
Specs
Supply Voltage Other
Package Type Other; Surface Mount
Operating Current 15 to 48 mA
View Details