Microchip Technology, Inc. Comparators MIC7211YM5-TR

Description
Comparator General Purpose Push-Pull SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 576-1318-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
576-1318-2-ND
Comparators 576-1318-2-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Comparators - 576-1318-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
576-1318-6-ND
Comparators 576-1318-6-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Comparators - 576-1318-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
576-1318-1-ND
Comparators 576-1318-1-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - MIC7211YM5-TR - MIC7211YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC7211YM5-TR
MIC7211YM5-TR
Linear - Linear - Comparators - MIC7211YM5-TR MIC7211YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 003520-MIC7211YM5-TR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 10mV @ 5V Current - Input Bias (Max): 0.5pA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 90dB PSRR Propagation Delay (Max): 5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 10 V Alternative Parts (Cross-Reference): TS7211AILT; MIC7211BM5 TR; MIC7211YM5; MIC7211YM5-TR; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 003520-MIC7211YM5-TR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 25μA
Voltage - Input Offset (Max): 10mV @ 5V
Current - Input Bias (Max): 0.5pA @ 5V
CMRR, PSRR (Typ): 70dB CMRR, 90dB PSRR
Propagation Delay (Max): 5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 10 V
Alternative Parts (Cross-Reference): TS7211AILT; MIC7211BM5 TR; MIC7211YM5; MIC7211YM5-TR;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - MIC7211YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
MIC7211YM5-TR
Integrated Circuits (ICs) - Linear - Comparators MIC7211YM5-TR
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 576-1318-2-ND MIC7211YM5-TR MIC7211YM5-TR
Product Name Comparators Linear - Linear - Comparators - MIC7211YM5-TR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
 - 54ACT521/Q2A - Rochester Electronics
Specs
Type Identity
Package Type Other; CLCC20
View Details
2 suppliers
Integrated Circuits (ICs) - Linear - Comparators - MCP6544-E/STVAO - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage Other
Package Type SSOP; TSSOP
View Details