General Purpose Amplifier 4 Circuit 14-TSSOP
Operational Amplifier, Single Supply, Quad
Quad Op Amp, 1MHz GBW, 16V, TSSOP Product overview: LM2902DTBG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902DTBG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1198186-LM2902DTBG
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 90nA
Voltage - Input Offset: 2mV
Family Name: LM2902
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 40mA
SR - Slew Rate: 0.6 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 3 V ~ 32 V, ±1.5 V ~ 16 V
Alternative Parts (Cross-Reference): LM2902AWYPT; LP324PWE4; LM2902PWG4;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps 3-26V Quad Lo PWR -40 to 105deg C
IC OPAMP GP 4 CIRCUIT 14TSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2902DTBG-ND | LM2902DTBG | 687-LM2902DTBG | 1198186-LM2902DTBG | LM2902DTBG | LM2902DTBG | LM2902DTBG | LM2902DTBG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 16V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902DTBG | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP-14 | Rail/Tube | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||||
| Supply Voltage (VS) | 16 volts | 3 volts |