onsemi Instrumentation, Op Amps, Buffer Amps LM2902DR2G

Description
Operational Amplifier, Single Supply, Quad
Request a Quote Datasheet
Description
Operational Amplifier, Single Supply, Quad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM2902DR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Single Supply, Quad

Operational Amplifier, Single Supply, Quad

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LM2902DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2902DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps LM2902DR2GOSCT-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM2902DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2902DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps LM2902DR2GOSDKR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM2902DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2902DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps LM2902DR2GOSTR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902DR2G - 018923-LM2902DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902DR2G
018923-LM2902DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902DR2G 018923-LM2902DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 018923-LM2902DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 90nA Voltage - Input Offset: 2mV Family Name: LM2902 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1.4mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): LM2902MX; TS2902CS14 RL; RT2902YDT; LM324MX; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: China, Czech Republic, Philippines, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 018923-LM2902DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 90nA
Voltage - Input Offset: 2mV
Family Name: LM2902
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LM2902MX; TS2902CS14 RL; RT2902YDT; LM324MX;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, Czech Republic, Philippines, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz 16V SOIC Operational Amplifier IC
687-LM2902DR2G
Quad 1MHz 16V SOIC Operational Amplifier IC 687-LM2902DR2G
Quad Op Amp, 1MHz, 16V, SOIC, 4-Ch, Bipolar Product overview: LM2902DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902DR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz, 16V, SOIC, 4-Ch, Bipolar Product overview: LM2902DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6896703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6896703
Op Amps 6896703
onsemi LM2902DR2G Operational Amplifier

onsemi LM2902DR2G Operational Amplifier

Supplier's Site
Op Amps - 6896703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6896703P
Op Amps 6896703P
onsemi LM2902DR2G Operational Amplifier

onsemi LM2902DR2G Operational Amplifier

Supplier's Site
Op Amps - 1632403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1632403
Op Amps 1632403
onsemi LM2902DR2G Operational Amplifier

onsemi LM2902DR2G Operational Amplifier

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LM2902DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2902DR2G
Integrated Circuits (ICs) - Linear - Amplifiers LM2902DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2902DR2G
Operational Amplifiers - Op Amps LM2902DR2G
Operational Amplifiers - Op Amps 3-26V Quad Lo PWR -40 to 105deg C

Operational Amplifiers - Op Amps 3-26V Quad Lo PWR -40 to 105deg C

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LM2902DR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM2902DR2G
Operational Amplifier/Comparator >> Operational Amplifier LM2902DR2G
90nA Quad 1MHz SOIC-14 Operational Amplifier ROHS

90nA Quad 1MHz SOIC-14 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2902DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2902DR2G
Instrumentation, OP Amps, Buffer Amps LM2902DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
IC OPAMP GP 1MHZ 14SOIC - 598-LM2902DR2G - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1MHZ 14SOIC
598-LM2902DR2G
IC OPAMP GP 1MHZ 14SOIC 598-LM2902DR2G
IC OPAMP GP 1MHZ 14SOIC

IC OPAMP GP 1MHZ 14SOIC

Supplier's Site
Op-Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi - 50AC5315 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi
50AC5315
Op-Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi 50AC5315
OP-AMP, 1MHZ, 0.6V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.6V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi - 84K8727 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi
84K8727
Op Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi 84K8727
OP AMP, 1MHZ, 0.6V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

OP AMP, 1MHZ, 0.6V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2902DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2902DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2902DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2902DR2G
Instrumentation, OP Amps, Buffer Amps LM2902DR2G
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2902DR2G LM2902DR2GOSCT-ND 018923-LM2902DR2G 687-LM2902DR2G 6896703 6896703P LM2902DR2G LM2902DR2G LM2902DR2G LM2902DR2G 598-LM2902DR2G 50AC5315 84K8727 LM2902DR2G LM2902DR2G
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902DR2G Quad 1MHz 16V SOIC Operational Amplifier IC Op Amps Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 1MHZ 14SOIC Op-Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi Op Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Package Type SOIC; SOIC-14 NB SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC Tape and Reel SOIC; Soic SOIC; SOIC Surface Mount SOIC Surface Mount SOIC; 14-SOIC (0.154, 3.90mm Width) SOIC; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active Active Active Active
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Supply Voltage (VS) 3 to 32 volts 16 volts 3 volts 3 volts 3 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACF2101 Low Noise, Dual Switched Integrator - ACF2101BU - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
10 suppliers
Op Amps - 1220322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; Sot-353
Number of Pins 5
View Details