onsemi PMIC - PMIC - Voltage Reference - LM285Z-2.5RAG LM285Z-2.5RAG

Description
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3
Request a Quote Datasheet
Description
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM285Z-2.5RAG - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM285Z-2.5RAG - 018902-LM285Z-2.5RAG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285Z-2.5RAG
018902-LM285Z-2.5RAG
PMIC - PMIC - Voltage Reference - LM285Z-2.5RAG 018902-LM285Z-2.5RAG
Manufacturer: ON Semiconductor Win Source Part Number: 018902-LM285Z-2.5RAG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 018902-LM285Z-2.5RAG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±1.5%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM285Z-2.5RAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM285Z-2.5RAGOSTR-ND
Voltage Reference LM285Z-2.5RAGOSTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
2.5 V Precision Voltage Reference IC
693-LM285Z-2.5RAG
2.5 V Precision Voltage Reference IC 693-LM285Z-2.5RAG
MicroPower Voltage Reference Diodes 2.5 V, ±1.5%, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: LM285Z-2.5RAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285Z-2.5RAG can be used for catalog matching and distributor lookup.

MicroPower Voltage Reference Diodes 2.5 V, ±1.5%, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: LM285Z-2.5RAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285Z-2.5RAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285Z-2.5RAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285Z-2.5RAG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285Z-2.5RAG
IC VREF SHUNT 1.5% TO92-3

IC VREF SHUNT 1.5% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM285Z-2.5RAG
Voltage References LM285Z-2.5RAG
Voltage References 2.5V 10uA-20mA

Voltage References 2.5V 10uA-20mA

Buy Now Datasheet
Voltage Reference - LM285Z-2.5RAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM285Z-2.5RAG
Voltage Reference LM285Z-2.5RAG
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3

Buy Now Datasheet
Voltage Reference, Micropower, Shunt Fixed, Lm285 Series, 2.5V, To-226Aa-3 Rohs Compliant Onsemi - 42Y0508 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Micropower, Shunt Fixed, Lm285 Series, 2.5V, To-226Aa-3 Rohs Compliant Onsemi
42Y0508
Voltage Reference, Micropower, Shunt Fixed, Lm285 Series, 2.5V, To-226Aa-3 Rohs Compliant Onsemi 42Y0508
Voltage Reference, Micropower, Shunt - Fixed, LM285 Series, 2.5V, TO-226AA-3 RoHS Compliant: Yes

Voltage Reference, Micropower, Shunt - Fixed, LM285 Series, 2.5V, TO-226AA-3 RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM285Z-2.5RAG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM285Z-2.5RAG
PMIC - Voltage Reference LM285Z-2.5RAG
IC VREF SHUNT 1.5% TO92-3

IC VREF SHUNT 1.5% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285Z-2.5RAG 018902-LM285Z-2.5RAG LM285Z-2.5RAGOSTR-ND 693-LM285Z-2.5RAG LM285Z-2.5RAG LM285Z-2.5RAG LM285Z-2.5RAG 42Y0508 LM285Z-2.5RAG
Product Name PMIC - PMIC - Voltage Reference - LM285Z-2.5RAG Voltage Reference 2.5 V Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Reference Voltage Reference, Micropower, Shunt Fixed, Lm285 Series, 2.5V, To-226Aa-3 Rohs Compliant Onsemi PMIC - Voltage Reference
Package Type TO-92; Other; TO-92 (TO-226) 5.33mm Body Height TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Life Cycle Stage EOL/LTB Active Active Active
TC 80 ppm/C 80 ppm/C 80 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD587TQ - Lingto Electronic Limited
Specs
IQ 4 mA
View Details
LM336-2.5-N Voltage Reference Diode - LM336M-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details