The Ana Micropwr V-Reg Diode, part number 27AC7615, is a micropower two-terminal bandgap voltage regulator diode designed for low current applications. It operates over a wide current range from 10 µA to 20 mA, featuring low dynamic impedance and low noise, which contribute to stable performance across varying temperatures and time. The device is available in two voltage options: 1.235 V and 2.500 V, with tight voltage tolerances achieved through on-chip trimming. This diode is suitable for micropower circuitry, making it ideal for portable instrumentation and other analog applications where extended battery life is critical. It is packaged in a low-cost TO-226 plastic case and is RoHS compliant. The LM285 version operates within a temperature range of -40°C to +85°C, while the LM385 version is rated from 0°C to +70°C. The product also offers a surface mount option, enhancing its versatility for various design requirements.
ANA MICROPWR V-REG DIODE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 27AC7615 |
| Product Name | Ana Micropwr V-Reg Diode Rohs Compliant Onsemi |