onsemi Voltage Reference LM285Z-1.2G

Description
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92 (TO-226)
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM285Z-1.2GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM285Z-1.2GOS-ND
Voltage Reference LM285Z-1.2GOS-ND
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92 (TO-226)

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92 (TO-226)

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM285Z-1.2G - 018903-LM285Z-1.2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285Z-1.2G
018903-LM285Z-1.2G
PMIC - PMIC - Voltage Reference - LM285Z-1.2G 018903-LM285Z-1.2G
Manufacturer: ON Semiconductor Win Source Part Number: 018903-LM285Z-1.2G Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Family Name: LM285 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 1.235V Alternative Parts (Cross-Reference): LM285LP-1.2; LT1004MLP-1-2; LM285BXZ-1.2; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 018903-LM285Z-1.2G
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Family Name: LM285
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.235V
Alternative Parts (Cross-Reference): LM285LP-1.2; LT1004MLP-1-2; LM285BXZ-1.2;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.2V 20uA Precision Voltage Reference IC
693-LM285Z-1.2G
1.2V 20uA Precision Voltage Reference IC 693-LM285Z-1.2G
1.2V Shunt Voltage Reference, 1% Tol, 20uA, TO-92 Product overview: LM285Z-1.2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 20uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.2V, 20uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285Z-1.2G can be used for catalog matching and distributor lookup.

1.2V Shunt Voltage Reference, 1% Tol, 20uA, TO-92 Product overview: LM285Z-1.2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 20uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.2V, 20uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285Z-1.2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM285Z-1.2G - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PBCY3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM285Z-1.2G
Voltage References LM285Z-1.2G
Voltage References 1.2V 10uA-20mA

Voltage References 1.2V 10uA-20mA

Buy Now Datasheet
Voltage Reference - LM285Z-1.2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM285Z-1.2G
Voltage Reference LM285Z-1.2G
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92 (TO-226)

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92 (TO-226)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285Z-1.2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285Z-1.2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285Z-1.2G
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site
ON SEMICONDUCTOR LM285Z-1.2G Voltage Reference, Micropower, Shunt - Fixed, LM285 Series, 1.235V, TO-226AA-3 - 598-LM285Z-1.2G - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR LM285Z-1.2G Voltage Reference, Micropower, Shunt - Fixed, LM285 Series, 1.235V, TO-226AA-3
598-LM285Z-1.2G
ON SEMICONDUCTOR LM285Z-1.2G Voltage Reference, Micropower, Shunt - Fixed, LM285 Series, 1.235V, TO-226AA-3 598-LM285Z-1.2G
ON SEMICONDUCTOR LM285Z-1.2G Voltage Reference, Micropower, Shunt - Fixed, LM285 Series, 1.235V, TO-226AA-3

ON SEMICONDUCTOR LM285Z-1.2G Voltage Reference, Micropower, Shunt - Fixed, LM285 Series, 1.235V, TO-226AA-3

Supplier's Site
Fort Worth, TX, USA
Micropower Voltage Reference Diode, 1.235 V, -40 to 85 C, TO-92, Pb-Free
70099801
Micropower Voltage Reference Diode, 1.235 V, -40 to 85 C, TO-92, Pb-Free 70099801
Micropower Voltage Reference Diode, 1.235 V, -40 to 85 C, TO-92, Pb-Free

Micropower Voltage Reference Diode, 1.235 V, -40 to 85 C, TO-92, Pb-Free

Supplier's Site
Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Onsemi - 45J0720 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Onsemi
45J0720
Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Onsemi 45J0720
VOLTAGE REF, SHUNT, 1.235V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 80ppm/°C; Voltage Reference Case Style:TO-226AA; MSL:-RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.235V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 80ppm/°C; Voltage Reference Case Style:TO-226AA; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - LM285Z-1.2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM285Z-1.2G
Power Supply Chip >> Voltage References LM285Z-1.2G
1.235V ±1% 20mA Fixed TO-92-3 Voltage References ROHS

1.235V ±1% 20mA Fixed TO-92-3 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285Z-1.2GOS-ND 018903-LM285Z-1.2G 693-LM285Z-1.2G LM285Z-1.2G LM285Z-1.2G LM285Z-1.2G LM285Z-1.2G 598-LM285Z-1.2G 70099801 45J0720 LM285Z-1.2G
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM285Z-1.2G 1.2V 20uA Precision Voltage Reference IC Voltage References Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ON SEMICONDUCTOR LM285Z-1.2G Voltage Reference, Micropower, Shunt - Fixed, LM285 Series, 1.235V, TO-226AA-3 Micropower Voltage Reference Diode, 1.235 V, -40 to 85 C, TO-92, Pb-Free Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Onsemi Power Supply Chip >> Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Fixed Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type Other; TO-226-3, TO-92-3 Long Body TO-92; Other; TO-92-3 Other; TO-92 TO-92; Other; TO-92 (TO-226) TO-92; Other; TO-226-3, TO-92-3 Long Body Other; TO-226-3, TO-92-3 Long Body TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92 Other; TO-226AA TO-92
TC 80 ppm/C 80 ppm/C 80 ppm/C 80 ppm/C 80 ppm/C
Accuracy 1 % 1 % 1 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR434TRZ-EP - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.8000 mA
View Details
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
Precision Low Power FGA Voltage References - ISL60002BIH318Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.8 volts
TC 20 ppm/C
View Details
8 suppliers