onsemi PMIC - PMIC - Voltage Reference - LM285D-2.5G LM285D-2.5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1053443-LM285D-2.5G Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1053443-LM285D-2.5G Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM285D-2.5G - 1053443-LM285D-2.5G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285D-2.5G
1053443-LM285D-2.5G
PMIC - PMIC - Voltage Reference - LM285D-2.5G 1053443-LM285D-2.5G
Manufacturer: ON Semiconductor Win Source Part Number: 1053443-LM285D-2.5G Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1053443-LM285D-2.5G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±1.5%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.5V 20mA SOIC Precision Voltage Reference IC
693-LM285D-2.5G
2.5V 20mA SOIC Precision Voltage Reference IC 693-LM285D-2.5G
2.5V Shunt Voltage Reference, 20mA, SOIC, 1.5% Tol Product overview: LM285D-2.5G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285D-2.5G can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 20mA, SOIC, 1.5% Tol Product overview: LM285D-2.5G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285D-2.5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM285D-2.5GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM285D-2.5GOS-ND
Voltage Reference LM285D-2.5GOS-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Onsemi - 13AC9289 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Onsemi
13AC9289
Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Onsemi 13AC9289
VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:80ppm/°C ; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; OperatingRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:80ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - LM285D-2.5G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM285D-2.5G
PMIC - Voltage Reference LM285D-2.5G
IC VREF SHUNT 1.5% 8SOIC

IC VREF SHUNT 1.5% 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM285D-2.5G
Voltage References LM285D-2.5G
Voltage References 2.5V 10uA-20mA

Voltage References 2.5V 10uA-20mA

Buy Now Datasheet
Voltage Reference - LM285D-2.5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM285D-2.5G
Voltage Reference LM285D-2.5G
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285D-2.5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285D-2.5G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285D-2.5G
IC VREF SHUNT 1.5% 8SOIC

IC VREF SHUNT 1.5% 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1053443-LM285D-2.5G 693-LM285D-2.5G LM285D-2.5GOS-ND 13AC9289 LM285D-2.5G LM285D-2.5G LM285D-2.5G LM285D-2.5G
Product Name PMIC - PMIC - Voltage Reference - LM285D-2.5G 2.5V 20mA SOIC Precision Voltage Reference IC Voltage Reference Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Onsemi PMIC - Voltage Reference Voltage References Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; 8-SOIC Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active Active Active
TC 80 ppm/C 80 ppm/C 80 ppm/C 80 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
PMIC - Voltage Reference - ADR292GT9 - Lingto Electronic Limited
Specs
IQ 0.0180 mA
View Details