Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
MicroPower Voltage Reference Diodes 1.2 V, ±1%, SOIC-8 Narrow Body, 2500-REEL Product overview: LM285D-1.2R2 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.2 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285D-1.2R2 can be used for catalog matching and distributor lookup.
IC VREF SHUNT 1% 8SOIC
IC VREF SHUNT 1% 8SOIC
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285D-1.2R2OSTR-ND | 693-LM285D-1.2R2 | LM285D-1.2R2 | LM285D-1.2R2 | LM285D-1.2R2 |
| Product Name | Voltage Reference | 1.2 V SOIC Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| TC | 80 ppm/C | 80 ppm/C | |||
| Accuracy | 1 % |