onsemi Voltage Reference LM285D-1.2G

Description
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM285D-1.2GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM285D-1.2GOS-ND
Voltage Reference LM285D-1.2GOS-ND
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.235V 20mA SOIC Precision Voltage Reference IC
693-LM285D-1.2G
1.235V 20mA SOIC Precision Voltage Reference IC 693-LM285D-1.2G
1.235V Shunt V-Ref IC, 20mA, 1% Tol, SOIC Product overview: LM285D-1.2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285D-1.2G can be used for catalog matching and distributor lookup.

1.235V Shunt V-Ref IC, 20mA, 1% Tol, SOIC Product overview: LM285D-1.2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285D-1.2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM285D-1.2G - 1053441-LM285D-1.2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285D-1.2G
1053441-LM285D-1.2G
PMIC - PMIC - Voltage Reference - LM285D-1.2G 1053441-LM285D-1.2G
Manufacturer: ON Semiconductor Win Source Part Number: 1053441-LM285D-1.2G Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Alternative Parts (Cross-Reference): LM285M-1.2/NOPB; LM285D-1.2R2G; LM285D-1.2; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1053441-LM285D-1.2G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Alternative Parts (Cross-Reference): LM285M-1.2/NOPB; LM285D-1.2R2G; LM285D-1.2;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285D-1.2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285D-1.2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285D-1.2G
IC VREF SHUNT 1% 8SOIC

IC VREF SHUNT 1% 8SOIC

Supplier's Site
Voltage Reference - LM285D-1.2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM285D-1.2G
Voltage Reference LM285D-1.2G
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA 8-SOIC

Buy Now Datasheet
Voltage Ref, Shunt, 1.235V, Nsoic-8; Voltage Reference Type Onsemi - 26K3607 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.235V, Nsoic-8; Voltage Reference Type Onsemi
26K3607
Voltage Ref, Shunt, 1.235V, Nsoic-8; Voltage Reference Type Onsemi 26K3607
VOLTAGE REF, SHUNT, 1.235V, NSOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 80ppm/°C; Voltage Reference Case Style:NSOIC; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.235V, NSOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 80ppm/°C; Voltage Reference Case Style:NSOIC; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference, Micropower, Shunt Fixed, Lm285 Series, 1.235V, Nsoic-8 Rohs Compliant Onsemi - 72T2498 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Micropower, Shunt Fixed, Lm285 Series, 1.235V, Nsoic-8 Rohs Compliant Onsemi
72T2498
Voltage Reference, Micropower, Shunt Fixed, Lm285 Series, 1.235V, Nsoic-8 Rohs Compliant Onsemi 72T2498
Voltage Reference, Micropower, Shunt - Fixed, LM285 Series, 1.235V, NSOIC-8 RoHS Compliant: Yes

Voltage Reference, Micropower, Shunt - Fixed, LM285 Series, 1.235V, NSOIC-8 RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM285D-1.2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM285D-1.2G
PMIC - Voltage Reference LM285D-1.2G
IC VREF SHUNT 1% 8SOIC

IC VREF SHUNT 1% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285D-1.2GOS-ND 693-LM285D-1.2G 1053441-LM285D-1.2G LM285D-1.2G LM285D-1.2G 26K3607 72T2498 LM285D-1.2G
Product Name Voltage Reference 1.235V 20mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM285D-1.2G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Voltage Ref, Shunt, 1.235V, Nsoic-8; Voltage Reference Type Onsemi Voltage Reference, Micropower, Shunt Fixed, Lm285 Series, 1.235V, Nsoic-8 Rohs Compliant Onsemi PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Fixed Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Other; NSOIC SOIC
TC 80 ppm/C 80 ppm/C 80 ppm/C
Accuracy 1 % 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BM - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
PMIC - Voltage Reference - ADR291GR-REEL - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
2.5V SOIC Precision Voltage Reference IC - 693-ISL21007BFB825Z-TK - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Cut Tape (CT)
View Details
3 suppliers