onsemi Dc/dc Converter, Buck, 150Khz, To-263-5; Topology Onsemi LM2596DSADJR4G

Description
DC/DC CONVERTER, BUCK, 150KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, BUCK, 150KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, Buck, 150Khz, To-263-5; Topology Onsemi - 81Y6427 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Buck, 150Khz, To-263-5; Topology Onsemi
81Y6427
Dc/dc Converter, Buck, 150Khz, To-263-5; Topology Onsemi 81Y6427
DC/DC CONVERTER, BUCK, 150KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A RoHS Compliant: Yes

DC/DC CONVERTER, BUCK, 150KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6427
Product Name Dc/dc Converter, Buck, 150Khz, To-263-5; Topology Onsemi
Input Voltage 4.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details