onsemi Buck 12V 3A 40V Step-Down DC-DC Converter IC LM2576D2TR4-012G

Description
12V 3A Buck Regulator, 40V In, D2PAK, 52kHz Product overview: LM2576D2TR4-012G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 3A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 3A, 40V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576D2TR4-012G can be used for catalog matching and distributor lookup.
Request a Quote
Description
12V 3A Buck Regulator, 40V In, D2PAK, 52kHz Product overview: LM2576D2TR4-012G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 3A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 3A, 40V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576D2TR4-012G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2576D2TR4-012G is a 12 V fixed-output step-down switching regulator capable of delivering 3.0 A output current, designed for high-efficiency DC-DC conversion. It is packaged in a D2PAK (surface mount) case, with a thermal resistance from junction to ambient of 70 °C/W and junction-to-case of 5.0 °C/W. The device operates with an input voltage range up to 40 V and maintains a ±4% output voltage tolerance over the operating junction temperature range of −40 °C to +125 °C. It features a 52 kHz fixed-frequency internal oscillator, cycle-by-cycle current limiting, and thermal shutdown protection. The regulator requires minimal external components and is optimized for use with standard inductors. Moisture sensitivity level is 1, and the package is Pb-free.

Datasheet Summary
Powered by GS/AI

The LM2576D2TR4-012G is a 12 V fixed-output step-down switching regulator capable of delivering 3.0 A output current, designed for high-efficiency DC-DC conversion. It is packaged in a D2PAK (surface mount) case, with a thermal resistance from junction to ambient of 70 °C/W and junction-to-case of 5.0 °C/W. The device operates with an input voltage range up to 40 V and maintains a ±4% output voltage tolerance over the operating junction temperature range of −40 °C to +125 °C. It features a 52 kHz fixed-frequency internal oscillator, cycle-by-cycle current limiting, and thermal shutdown protection. The regulator requires minimal external components and is optimized for use with standard inductors. Moisture sensitivity level is 1, and the package is Pb-free.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 12V 3A 40V Step-Down DC-DC Converter IC
739-LM2576D2TR4-012G
Buck 12V 3A 40V Step-Down DC-DC Converter IC 739-LM2576D2TR4-012G
12V 3A Buck Regulator, 40V In, D2PAK, 52kHz Product overview: LM2576D2TR4-012G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 3A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 3A, 40V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576D2TR4-012G can be used for catalog matching and distributor lookup.

12V 3A Buck Regulator, 40V In, D2PAK, 52kHz Product overview: LM2576D2TR4-012G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 3A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 3A, 40V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576D2TR4-012G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM2576D2TR4-012G
Product Name Buck 12V 3A 40V Step-Down DC-DC Converter IC
Package Type Other; D2PAK
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
DCV010515 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers