Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5
onsemi LM2575T-ADJG Buck Converter
onsemi LM2575T-ADJG Buck Converter
onsemi LM2575T-ADJG Buck Converter
Manufacturer: ON Semiconductor
Win Source Part Number: 118393-LM2575T-ADJG
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC REG BUCK ADJ 1A TO220-5
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5
Switching Voltage Regulators 1A 1.23-37V ADJ Buck PWM
IC REG BUCK ADJ 1A D2PAK-5
IC REG BUCK ADJ 1A TO220-5
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575T-ADJGOS-ND | 5165657 | 5165657P | 118393-LM2575T-ADJG | LM2575T-ADJG | LM2575T-ADJG | LM2575T-ADJG | LM2575T-ADJG | LM2575T-ADJG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575T-ADJG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Boost; Buck-Boost | Buck, Boost, Buck-Boost | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; To-220 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | |||
| Output Voltage | 1.23 to 37 volts | 1.23 volts | 1.23 volts | 1.23 to 37 volts | 1.23 volts | ||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |