onsemi Ir Emitter, 940Nm, 4.67Mm, To-46-2, Though Hole; Viewing Angle Onsemi LED55B

Description
IR EMITTER, 940NM, 4.67MM, TO-46-2, THOUGH HOLE; Viewing Angle:8°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 940NM, 4.67MM, TO-46-2, THOUGH HOLE; Viewing Angle:8°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 940Nm, 4.67Mm, To-46-2, Though Hole; Viewing Angle Onsemi - 84F1922 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, 4.67Mm, To-46-2, Though Hole; Viewing Angle Onsemi
84F1922
Ir Emitter, 940Nm, 4.67Mm, To-46-2, Though Hole; Viewing Angle Onsemi 84F1922
IR EMITTER, 940NM, 4.67MM, TO-46-2, THOUGH HOLE; Viewing Angle:8°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 940NM, 4.67MM, TO-46-2, THOUGH HOLE; Viewing Angle:8°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84F1922
Product Name Ir Emitter, 940Nm, 4.67Mm, To-46-2, Though Hole; Viewing Angle Onsemi
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Green
Viewing Angle 15 degrees
View Details
2 suppliers