Manufacturer: ON Semiconductor
Win Source Part Number: 1052162-LE24LB642CST
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
TWO WIRE SERIAL INTERFACE EEPROM (64K EEPROM) Product overview: LE24LB642CSTL-TFM-H from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE24LB642CSTL-TF
IC EEPROM 64KBIT I2C 400KHZ
EEPROM Memory IC 64Kbit I²C 400 kHz
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1052162-LE24LB642CSTL-TFM-H | 774-LE24LB642CSTL-TFM-H | LE24LB642CSTL-TFM-H | LE24LB642CSTL-TFM-H |
| Product Name | Memory - EEPROM - LE24LB642CSTL-TFM-H | Memory IC and Storage Component | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM, , Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |