IC EEPROM 32KBIT I2C 1MHZ 6WLCSP
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 6-WLCSP (1.2x0.80)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | LE2432DXATBG | LE2432DXATBG |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Data Rate | 1 MHz | |
| Cycle Time | 5.00E6 ns | |
| Density | 32 kbits | 32 kbits |