IC EEPROM 16KBIT I2C 5WLCSP
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 5-WLCSP (1.20x0.80)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | LE24163LBXA-SH | LE24163LBXA-SH |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Data Rate | 0 MHz | |
| Cycle Time | 5.00E6 ns | |
| Density | 16 kbits | 16 kbits |