onsemi Motor Drivers, Controllers LC898240-2H

Description
Motor Driver 48-SQFP (7x7)
Description
Motor Driver 48-SQFP (7x7)

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - LC898240-2H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LC898240-2H
Motor Drivers, Controllers LC898240-2H
Motor Driver 48-SQFP (7x7)

Motor Driver 48-SQFP (7x7)

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LC898240-2H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LC898240-2H
IC MOTOR DRIVER 48SQFP

IC MOTOR DRIVER 48SQFP

Supplier's Site
Motor Controller, -40 To 85Deg C; Motor Type Onsemi - 72W2004 - Newark, An Avnet Company
Chicago, IL, United States
Motor Controller, -40 To 85Deg C; Motor Type Onsemi
72W2004
Motor Controller, -40 To 85Deg C; Motor Type Onsemi 72W2004
MOTOR CONTROLLER, -40 TO 85DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SQFP; No. of Pins:48Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

MOTOR CONTROLLER, -40 TO 85DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SQFP; No. of Pins:48Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers Motor Controllers
Product Number LC898240-2H LC898240-2H 72W2004
Product Name Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Controller, -40 To 85Deg C; Motor Type Onsemi
Motor / System Stepper
Unlock Full Specs
to access all available technical data