onsemi Audio Special Purpose - LC89057W-VF4A-E LC89057W-VF4A-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206076-LC89057W-VF4A -E Packaging: Tray Specifications: 32kHz to 192kHz Applications: Consumer Audio Number of Channels: 5 Categories: Integrated Circuits Temperature Range - Operating: -30°C to 70°C (TA) Case / Package: 48-SQFP (7x7) Purpose: Audio Transceiver Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206076-LC89057W-VF4A -E Packaging: Tray Specifications: 32kHz to 192kHz Applications: Consumer Audio Number of Channels: 5 Categories: Integrated Circuits Temperature Range - Operating: -30°C to 70°C (TA) Case / Package: 48-SQFP (7x7) Purpose: Audio Transceiver Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - LC89057W-VF4A-E - 206076-LC89057W-VF4A-E - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - LC89057W-VF4A-E
206076-LC89057W-VF4A-E
Audio Special Purpose - LC89057W-VF4A-E 206076-LC89057W-VF4A-E
Manufacturer: ON Semiconductor Win Source Part Number: 206076-LC89057W-VF4A -E Packaging: Tray Specifications: 32kHz to 192kHz Applications: Consumer Audio Number of Channels: 5 Categories: Integrated Circuits Temperature Range - Operating: -30°C to 70°C (TA) Case / Package: 48-SQFP (7x7) Purpose: Audio Transceiver Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 206076-LC89057W-VF4A-E
Packaging: Tray
Specifications: 32kHz to 192kHz
Applications: Consumer Audio
Number of Channels: 5
Categories: Integrated Circuits
Temperature Range - Operating: -30°C to 70°C (TA)
Case / Package: 48-SQFP (7x7)
Purpose: Audio Transceiver
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
741-LC89057W-VF4A-E
Interface Transceiver IC 741-LC89057W-VF4A-E
Digital Audio Interface Transceiver, SPQFP48 7x7 / SQFP48, 1250-JTRAY Product overview: LC89057W-VF4A-E from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Audio Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 741-LC89057W-VF4A-E can be used for catalog matching and distributor lookup.

Digital Audio Interface Transceiver, SPQFP48 7x7 / SQFP48, 1250-JTRAY Product overview: LC89057W-VF4A-E from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Audio Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 741-LC89057W-VF4A-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 206076-LC89057W-VF4A-E 741-LC89057W-VF4A-E
Product Name Audio Special Purpose - LC89057W-VF4A-E Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 1900873P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Modems - ICs and Modules - 11246-12 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details