onsemi Embedded - Embedded - Microcontrollers - LC87F5DC8AU-QIP-E LC87F5DC8AU-QIP-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 778362-LC87F5DC8AU-Q IP-E Packaging: Tray Operating Temperature Range: -20°C ~ 70°C (TA) Speed: 12MHz Package: 80-BQFP Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 70 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 15x8b Oscillator Type: Internal Supply Voltage: 2.2 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: LC87F5DC8 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-QIPE (20x14) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 778362-LC87F5DC8AU-Q IP-E Packaging: Tray Operating Temperature Range: -20°C ~ 70°C (TA) Speed: 12MHz Package: 80-BQFP Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 70 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 15x8b Oscillator Type: Internal Supply Voltage: 2.2 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: LC87F5DC8 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-QIPE (20x14) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LC87F5DC8AU-QIP-E - 778362-LC87F5DC8AU-QIP-E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LC87F5DC8AU-QIP-E
778362-LC87F5DC8AU-QIP-E
Embedded - Embedded - Microcontrollers - LC87F5DC8AU-QIP-E 778362-LC87F5DC8AU-QIP-E
Manufacturer: ON Semiconductor Win Source Part Number: 778362-LC87F5DC8AU-Q IP-E Packaging: Tray Operating Temperature Range: -20°C ~ 70°C (TA) Speed: 12MHz Package: 80-BQFP Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 70 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 15x8b Oscillator Type: Internal Supply Voltage: 2.2 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: LC87F5DC8 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-QIPE (20x14) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 778362-LC87F5DC8AU-QIP-E
Packaging: Tray
Operating Temperature Range: -20°C ~ 70°C (TA)
Speed: 12MHz
Package: 80-BQFP
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: PWM, WDT
Number of I/O: 70
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 15x8b
Oscillator Type: Internal
Supply Voltage: 2.2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: LC87F5DC8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-QIPE (20x14)
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 128KB 4KB Embedded Microcontroller MCU - 685-LC87F5DC8AU-QIP-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB 4KB Embedded Microcontroller MCU
685-LC87F5DC8AU-QIP-E
8-bit 8BIT 128KB 4KB Embedded Microcontroller MCU 685-LC87F5DC8AU-QIP-E
IC MCU 8BIT 128KB FLASH 80QIPE / 8-bit Microcontroller with 128K-byte Flash ROM and 4KB RAM Product overview: LC87F5DC8AU-QIP-E from ON Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F5DC8AU-QIP- E can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 80QIPE / 8-bit Microcontroller with 128K-byte Flash ROM and 4KB RAM Product overview: LC87F5DC8AU-QIP-E from ON Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F5DC8AU-QIP-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - LC87F5DC8AU-QIP-E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LC87F5DC8AU-QIP-E
Embedded - Microcontrollers LC87F5DC8AU-QIP-E
IC MCU 8BIT 128KB FLASH 80QIPE

IC MCU 8BIT 128KB FLASH 80QIPE

Supplier's Site Datasheet
Microcontrollers - LC87F5DC8AU-QIP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LC87F5DC8AU-QIP-E
Microcontrollers LC87F5DC8AU-QIP-E
- Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 80-QIPE (20x14)

- Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 80-QIPE (20x14)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 778362-LC87F5DC8AU-QIP-E 685-LC87F5DC8AU-QIP-E LC87F5DC8AU-QIP-E LC87F5DC8AU-QIP-E
Product Name Embedded - Embedded - Microcontrollers - LC87F5DC8AU-QIP-E 8-bit 8BIT 128KB 4KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz
RAM 128 KB 4 KB 4 KB
ROM Type Flash; FLASH
Supply Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details