onsemi Audio Special Purpose - LC823430TA-2H LC823430TA-2H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 76867-LC8234 Packaging: Tray Specifications: 32 b Applications: Digital Audio Interfacing Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 128-TQFP (14x14) Purpose: Audio Signal Processor Supply Voltage - Operating: 1.15 V to 1.65 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 76867-LC8234 Packaging: Tray Specifications: 32 b Applications: Digital Audio Interfacing Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 128-TQFP (14x14) Purpose: Audio Signal Processor Supply Voltage - Operating: 1.15 V to 1.65 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - LC823430TA-2H - 76867-LC8234 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - LC823430TA-2H
76867-LC8234
Audio Special Purpose - LC823430TA-2H 76867-LC8234
Manufacturer: ON Semiconductor Win Source Part Number: 76867-LC8234 Packaging: Tray Specifications: 32 b Applications: Digital Audio Interfacing Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 128-TQFP (14x14) Purpose: Audio Signal Processor Supply Voltage - Operating: 1.15 V to 1.65 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 76867-LC8234
Packaging: Tray
Specifications: 32 b
Applications: Digital Audio Interfacing
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 128-TQFP (14x14)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 1.15 V to 1.65 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 76867-LC8234
Product Name Audio Special Purpose - LC823430TA-2H
Supply Voltage Other; 1.15 V ~ 1.65 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Controllers - 448-88EA6321A0-TFJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Package Type TQFP; 128-TQFP Exposed Pad
View Details