LCD Driver 100-PQFP (14x20)
Manufacturer: ON Semiconductor
Win Source Part Number: 1051850-LC79431KNE-E
Packaging: Tray
Configuration: Dot Matrix
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Liquid Crystal Driver, 80-Segment, CMOS, PQFP100
DISPLAY DRIVER, -20 TO 85DEG C; No. of Digits:-; No. of Segments:-; Driver Case Style:PQFP; No. of Pins:100Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Type:-; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LC79431KNE-E-ND | 1051850-LC79431KNE-E | LC79431KNE-E | 07W6992 | LC79431KNE-E |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - LC79431KNE-E | Display Driver, -20 To 85Deg C; No. Of Digits Onsemi | Display Drivers | |
| Supply Voltage | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7 V ~ 5.5 V | Other; 2.7V | Other; 2.7V ~ 5.5V | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | |
| Package Type | 100-BQFP | QFP; QFP100 | QFP; 100-BQFP |