onsemi PMIC - PMIC - Display Drivers - LC79430KNE-E LC79430KNE-E

Description
Liquid Crystal Driver, 80-Segment, CMOS, PQFP100
Request a Quote Datasheet
Description
Liquid Crystal Driver, 80-Segment, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LC79430KNE-E - Rochester Electronics
Newburyport, MA, United States
Liquid Crystal Driver, 80-Segment, CMOS, PQFP100

Liquid Crystal Driver, 80-Segment, CMOS, PQFP100

Supplier's Site Datasheet
PMIC - PMIC - Display Drivers - LC79430KNE-E - 206068-LC79430KNE-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC79430KNE-E
206068-LC79430KNE-E
PMIC - PMIC - Display Drivers - LC79430KNE-E 206068-LC79430KNE-E
Manufacturer: ON Semiconductor Win Source Part Number: 206068-LC79430KNE-E Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-QIPE (20x14) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 206068-LC79430KNE-E
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-QIPE (20x14)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - LC79430KNE-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC79430KNE-E
Display Drivers LC79430KNE-E
LCD Driver 100-PQFP/QIP (20x14)

LCD Driver 100-PQFP/QIP (20x14)

Buy Now
Display Driver, Lcd, Pqfp-100; No. Of Digits Onsemi - 14AC4338 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, Lcd, Pqfp-100; No. Of Digits Onsemi
14AC4338
Display Driver, Lcd, Pqfp-100; No. Of Digits Onsemi 14AC4338
DISPLAY DRIVER, LCD, PQFP-100; No. of Digits:-; No. of Segments:-; Driver Case Style:PQFP; No. of Pins:100Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Type:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

DISPLAY DRIVER, LCD, PQFP-100; No. of Digits:-; No. of Segments:-; Driver Case Style:PQFP; No. of Pins:100Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Type:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LC79430KNE-E 206068-LC79430KNE-E LC79430KNE-E 14AC4338
Product Name PMIC - PMIC - Display Drivers - LC79430KNE-E Display Drivers Display Driver, Lcd, Pqfp-100; No. Of Digits Onsemi
Features RoHS RoHS RoHS
Package Type QFP; QFP100 100-QIPE (20x14) QFP; 100-BQFP
Device Type LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QM42500SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3205-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers