onsemi PMIC - PMIC - Display Drivers - LC79430 LC79430

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070810-LC79430 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-QIPE (20x14) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070810-LC79430 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-QIPE (20x14) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC79430 - 070810-LC79430 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC79430
070810-LC79430
PMIC - PMIC - Display Drivers - LC79430 070810-LC79430
Manufacturer: ON Semiconductor Win Source Part Number: 070810-LC79430 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-QIPE (20x14) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070810-LC79430
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-QIPE (20x14)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 070810-LC79430
Product Name PMIC - PMIC - Display Drivers - LC79430
Package Type 100-QIPE (20x14)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface Transceiver IC - 722-SI3016-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
 - 26LS30/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
2 suppliers