onsemi PMIC - PMIC - Display Drivers - LC79401KNE-E LC79401KNE-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 754170-LC79401KNE-E Packaging: Tray Mounting Style: SMD Configuration: Dot Matrix Supply Current: 4mA Display Type: LCD Categories: Integrated Circuits Supplier Device Package: 100-QIPE (20x14) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: LC79401 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 754170-LC79401KNE-E Packaging: Tray Mounting Style: SMD Configuration: Dot Matrix Supply Current: 4mA Display Type: LCD Categories: Integrated Circuits Supplier Device Package: 100-QIPE (20x14) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: LC79401 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC79401KNE-E - 754170-LC79401KNE-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC79401KNE-E
754170-LC79401KNE-E
PMIC - PMIC - Display Drivers - LC79401KNE-E 754170-LC79401KNE-E
Manufacturer: ON Semiconductor Win Source Part Number: 754170-LC79401KNE-E Packaging: Tray Mounting Style: SMD Configuration: Dot Matrix Supply Current: 4mA Display Type: LCD Categories: Integrated Circuits Supplier Device Package: 100-QIPE (20x14) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: LC79401 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 754170-LC79401KNE-E
Packaging: Tray
Mounting Style: SMD
Configuration: Dot Matrix
Supply Current: 4mA
Display Type: LCD
Categories: Integrated Circuits
Supplier Device Package: 100-QIPE (20x14)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 100-BQFP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: LC79401
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Display Driver, -20 To 85Deg C; No. Of Digits Onsemi - 07W6991 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, -20 To 85Deg C; No. Of Digits Onsemi
07W6991
Display Driver, -20 To 85Deg C; No. Of Digits Onsemi 07W6991
DISPLAY DRIVER, -20 TO 85DEG C; No. of Digits:-; No. of Segments:80; Driver Case Style:PQFP; No. of Pins:100Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Type:-; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

DISPLAY DRIVER, -20 TO 85DEG C; No. of Digits:-; No. of Segments:80; Driver Case Style:PQFP; No. of Pins:100Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Type:-; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Display Drivers - LC79401KNE-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC79401KNE-E
Display Drivers LC79401KNE-E
LCD Driver 100-PQFP (14x20)

LCD Driver 100-PQFP (14x20)

Buy Now

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 754170-LC79401KNE-E 07W6991 LC79401KNE-E
Product Name PMIC - PMIC - Display Drivers - LC79401KNE-E Display Driver, -20 To 85Deg C; No. Of Digits Onsemi Display Drivers
Supply Voltage Other; 2.7V ~ 5.5V Other; 2.7V Other; 2.7V ~ 5.5V
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface Transceiver IC - 702-SI3018-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
 - 54F646/Q3A - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type CLCC28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details